Qualtek Electronics Corp. 92mm Fan Filter Media 45PPI 09362-M/45

Description
92mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet
Description
92mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Fan Filter Media 45PPI
09362-M/45
92mm Fan Filter Media 45PPI 09362-M/45
92mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag

92mm Fan Filter Media
UL 900 Rated Material
45PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09362-M/45
Product Name 92mm Fan Filter Media 45PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly with 45PPI Media - 09362-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
40mm Fan Filter Media 100PPI - 09150-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details