Qualtek Electronics Corp. 120mm Fan Filter Media 60PPI 09450-M/60

Description
120mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
120mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media designed for air filtration applications, available in 60 pores per inch (PPI) configuration, conforming to UL 900 Class II standard and RoHS compliant. Physical dimensions are 115.57 mm ± 1.0 mm by 75.511 mm ± 0.1 mm, with machining tolerances as defined for the 09450-M series.

Datasheet Summary
Powered by GS/AI

Fan filter media designed for air filtration applications, available in 60 pores per inch (PPI) configuration, conforming to UL 900 Class II standard and RoHS compliant. Physical dimensions are 115.57 mm ± 1.0 mm by 75.511 mm ± 0.1 mm, with machining tolerances as defined for the 09450-M series.

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Fan Filter Media 60PPI
09450-M/60
120mm Fan Filter Media 60PPI 09450-M/60
120mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag

120mm Fan Filter Media
UL 900 Rated Material
60PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet
FANS Fan Filters - 09450-M/60 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09450-M/60
FANS Fan Filters 09450-M/60
FAN FILTER MEDIA, 120MM, 60PPI, 5/PK

FAN FILTER MEDIA, 120MM, 60PPI, 5/PK

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09450-M/60 09450-M/60
Product Name 120mm Fan Filter Media 60PPI FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06362-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06250-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details