The 07199-SP072 is a fan power cord with a NEMA 1-15P plug, rated for 10A at 125V, featuring SPT-1, 18AWG/2C cordage rated to 105°C and a length of 1829mm. It is RoHS compliant and meets UL and cUL standards. The product has a T-type style female termination and overall dimensions of 9.61mm width, 13.4mm height, and 7.925mm depth at the plug, with tolerances as specified for other dimensions.
72in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-SP072 | CR372-ND |
| Product Name | 72IN T Type Style Fan Power Cord with NEMA 1-15P Plug | Fan Cords |
| Number of Conductors | 2 | |
| Male End Type | NEMA 1-15P | |
| Cord Length | 72 inch (1829 mm) | 72 inch (1829 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |