233009-06 is a hospital-grade power cord with a NEMA 5-15P (Gray) plug and IEC 60320 C13 (Gray) connector, featuring 18AWG/3C SJT cordage, 120-inch length, 125VAC, 10A rating, 60°C temperature rating, and gray jacket. It complies with UL and CSA approvals and is RoHS compliant.
233009-06 North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 233009-06 |
| Product Name | NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Gray |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |