Qualtek Electronics Corp. 24IN Straight Style Fan Power Cord with NEMA 1-15P Plug 07100-SP024

Description
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet
Description
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP024 - Qualtek Electronics Corp.
Mentor, OH, United States
24IN Straight Style Fan Power Cord with NEMA 1-15P Plug
07100-SP024
24IN Straight Style Fan Power Cord with NEMA 1-15P Plug 07100-SP024
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL

24in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR361-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR361-ND
Fan Cords CR361-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 24.0"" (609.6mm) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 24.0"" (609.6mm) NEMA 1-15 Plug"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-SP024 CR361-ND
Product Name 24IN Straight Style Fan Power Cord with NEMA 1-15P Plug Fan Cords
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm) 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

36IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 381003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 144 inches - 512015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm - 399012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details