Qualtek Electronics Corp. JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm 397002-01

Description
Japan Power Cord 397002-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 2500 mm
Request a Quote
Description
Japan Power Cord 397002-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 397002-01 is a 2500 mm power cord with a JIS 8303 plug and an IEC 60320 C13 connector, composed of 3x1.25 mm² VCTF cordage, rated for 125 VAC at 12 A and operating at up to 60°C, with a black jacket. It meets PSE approval and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 397002-01 is a 2500 mm power cord with a JIS 8303 plug and an IEC 60320 C13 connector, composed of 3x1.25 mm² VCTF cordage, rated for 125 VAC at 12 A and operating at up to 60°C, with a black jacket. It meets PSE approval and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm - 397002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm
397002-01
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm 397002-01
Japan Power Cord 397002-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 2500 mm

Japan Power Cord
397002-01 JIS 8303 to IEC 60320 C13
Features:
Cordage: VCTF, 3 x 1.25, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 12A
Jacket Color: Black
Plug: JIS 8303
Other End: IEC 60320 C13
Approvals: PSE
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 397002-01
Product Name JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 381003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 380007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded - 318013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details