Qualtek Electronics Corp. 36IN Straight Style Fan Power Cord 07100-36

Description
36in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
36in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Molded fan cord, female, straight, rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, blunt cut termination, and 914.4mm ±50mm length; certified UL and cUL; RoHS compliant. Dimensions include 5.4mm, 7.9mm, 8mm, 12.2mm, 17.3mm, and 32mm feature sizes.

Datasheet Summary
Powered by GS/AI

Molded fan cord, female, straight, rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, blunt cut termination, and 914.4mm ±50mm length; certified UL and cUL; RoHS compliant. Dimensions include 5.4mm, 7.9mm, 8mm, 12.2mm, 17.3mm, and 32mm feature sizes.

Suppliers

Company
Product
Description
Supplier Links
36IN Straight Style Fan Power Cord - 07100-36 - Qualtek Electronics Corp.
Mentor, OH, United States
36IN Straight Style Fan Power Cord
07100-36
36IN Straight Style Fan Power Cord 07100-36
36in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

36in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR198-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR198-ND
Fan Cords CR198-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 36.0"" (914.4mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 36.0"" (914.4mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-36 CR198-ND
Product Name 36IN Straight Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 36 inch (914 mm) 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 14AWG / 3C, SJT, 60C, 120 inches - 243014-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details