Qualtek Electronics Corp. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-08

Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 1-15P polarized power cord with a split 1 1/2" and 5/8" strip end, made from SPT-1, 18AWG/2C unshielded cordage, rated 125VAC, 10A, 60°C, and 72 inches long with a white jacket. Approvals include UL and cUL. RoHS compliant.

Datasheet Summary
Powered by GS/AI

NEMA 1-15P polarized power cord with a split 1 1/2" and 5/8" strip end, made from SPT-1, 18AWG/2C unshielded cordage, rated 125VAC, 10A, 60°C, and 72 inches long with a white jacket. Approvals include UL and cUL. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to Split 1 1/2
Mentor, OH, United States
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
221001-08
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-08
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: White Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: White
Plug: NEMA 1-15P Polarized
Other End: Split 1 1/2", Strip 5/8"
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 221001-08
Product Name NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches - 233106-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches - 233056-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details