Hospital-grade power cord with a NEMA 5-15P right-angled clear plug and an IEC 60320 C13 right-angled clear connector, featuring 14AWG/3C SJT cordage, 120 inches in length, rated for 125V, 15A, and 60°C, with a gray jacket, certified to UL and CSA standards, and RoHS compliant.
North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear)
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
North American Color Code
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade Right Angled (Clear)
Other End: IEC 60320 C13 Right Angled (Clear)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 243014-06 |
| Product Name | NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 14AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Gray |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |