Qorvo 27 - 46 GHz Ka Band High Power SPDT Switch TGS4302

Description
Qorvo's TGS4302 is a GaAs single-pole, double-throw (SPDT) PIN monolithic switch designed to operate over the Ka band frequency range. This switch maintains a low insertion loss with high power handling of 33 dBm or greater input P1dB at VC = 7.5 V. These advantages, along with the small size of the chip, make the TGS4302 ideal for use in communication and transmit / receive applications.
Request a Quote Datasheet
Description
Qorvo's TGS4302 is a GaAs single-pole, double-throw (SPDT) PIN monolithic switch designed to operate over the Ka band frequency range. This switch maintains a low insertion loss with high power handling of 33 dBm or greater input P1dB at VC = 7.5 V. These advantages, along with the small size of the chip, make the TGS4302 ideal for use in communication and transmit / receive applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 - 46 GHz Ka Band High Power SPDT Switch - TGS4302 - Qorvo
Greensboro, NC, United States
27 - 46 GHz Ka Band High Power SPDT Switch
TGS4302
27 - 46 GHz Ka Band High Power SPDT Switch TGS4302
Qorvo's TGS4302 is a GaAs single-pole, double-throw (SPDT) PIN monolithic switch designed to operate over the Ka band frequency range. This switch maintains a low insertion loss with high power handling of 33 dBm or greater input P1dB at VC = 7.5 V. These advantages, along with the small size of the chip, make the TGS4302 ideal for use in communication and transmit / receive applications.

Qorvo's TGS4302 is a GaAs single-pole, double-throw (SPDT) PIN monolithic switch designed to operate over the Ka band frequency range. This switch maintains a low insertion loss with high power handling of 33 dBm or greater input P1dB at VC = 7.5 V. These advantages, along with the small size of the chip, make the TGS4302 ideal for use in communication and transmit / receive applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TGS4302
Product Name 27 - 46 GHz Ka Band High Power SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 12 GHz, 20 Watt, High Power GaN SPDT Reflective Switch - TGS2352-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type QFN
View Details
698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.4 to 5.5 volts
View Details
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Package Type QFN
View Details
100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details