Qorvo 698 - 3800 MHz SPDT Switch for Diversity Applications QM12002

Description
The QM12002 is a low insertion loss, high isolation single-pole dual-throw (SPDT) switch with performance optimized for low power routing and diversity applications. The QM12002 is controlled by 1 bit GPIO with a compact 0.7 mm x 1.1 mm x 0.59 mm size, which allows for a small solution size with no need for external DC blocking capacitors.
Request a Quote Datasheet
Description
The QM12002 is a low insertion loss, high isolation single-pole dual-throw (SPDT) switch with performance optimized for low power routing and diversity applications. The QM12002 is controlled by 1 bit GPIO with a compact 0.7 mm x 1.1 mm x 0.59 mm size, which allows for a small solution size with no need for external DC blocking capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Greensboro, NC, United States
698 - 3800 MHz SPDT Switch for Diversity Applications
QM12002
698 - 3800 MHz SPDT Switch for Diversity Applications QM12002
The QM12002 is a low insertion loss, high isolation single-pole dual-throw (SPDT) switch with performance optimized for low power routing and diversity applications. The QM12002 is controlled by 1 bit GPIO with a compact 0.7 mm x 1.1 mm x 0.59 mm size, which allows for a small solution size with no need for external DC blocking capacitors.

The QM12002 is a low insertion loss, high isolation single-pole dual-throw (SPDT) switch with performance optimized for low power routing and diversity applications. The QM12002 is controlled by 1 bit GPIO with a compact 0.7 mm x 1.1 mm x 0.59 mm size, which allows for a small solution size with no need for external DC blocking capacitors.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QM12002
Product Name 698 - 3800 MHz SPDT Switch for Diversity Applications
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8019Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 1.8 volts
View Details
3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details