Qorvo 4 - 18 GHz VPIN SP3T Switch TGS2313

Description
Qorvo's TGS2313 is a 4 to 18 GHz single pole triple throw (SP3T) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 1.0 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2313 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGS2313 is a 4 to 18 GHz single pole triple throw (SP3T) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 1.0 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2313 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 18 GHz VPIN SP3T Switch - TGS2313 - Qorvo
Greensboro, NC, United States
4 - 18 GHz VPIN SP3T Switch
TGS2313
4 - 18 GHz VPIN SP3T Switch TGS2313
Qorvo's TGS2313 is a 4 to 18 GHz single pole triple throw (SP3T) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 1.0 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2313 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's TGS2313 is a 4 to 18 GHz single pole triple throw (SP3T) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 1.0 dB insertion loss, 12 dB return loss and 35 dB isolation.

The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems.

The TGS2313 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TGS2313
Product Name 4 - 18 GHz VPIN SP3T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7522 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8019Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 1.8 volts
View Details