Qorvo DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC CMD235C4

Description
Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Greensboro, NC, United States
DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC
CMD235C4
DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC CMD235C4
Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD235C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD235C4
Product Name DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details