Qorvo 5 - 6000 MHz Broadband SPDT Switch RFSW1012

Description
Qorvo's RFSW1012 is a single-pole double-through (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the RFSW1012 makes it ideal for use in LTE, WCDMA, and CDMA applications. This switch is ideally suited for use in CATV and SATV applications. The RFSW1012 is packaged in a compact 2mm x 2mm x 0.55mm, 12-Pin, QFN package.
Request a Quote Datasheet
Description
Qorvo's RFSW1012 is a single-pole double-through (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the RFSW1012 makes it ideal for use in LTE, WCDMA, and CDMA applications. This switch is ideally suited for use in CATV and SATV applications. The RFSW1012 is packaged in a compact 2mm x 2mm x 0.55mm, 12-Pin, QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Broadband SPDT Switch - RFSW1012 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Broadband SPDT Switch
RFSW1012
5 - 6000 MHz Broadband SPDT Switch RFSW1012
Qorvo's RFSW1012 is a single-pole double-through (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the RFSW1012 makes it ideal for use in LTE, WCDMA, and CDMA applications. This switch is ideally suited for use in CATV and SATV applications. The RFSW1012 is packaged in a compact 2mm x 2mm x 0.55mm, 12-Pin, QFN package.

Qorvo's RFSW1012 is a single-pole double-through (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the RFSW1012 makes it ideal for use in LTE, WCDMA, and CDMA applications. This switch is ideally suited for use in CATV and SATV applications. The RFSW1012 is packaged in a compact 2mm x 2mm x 0.55mm, 12-Pin, QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW1012
Product Name 5 - 6000 MHz Broadband SPDT Switch
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details