Qorvo 3.1 - 4.2 GHz Single Channel Switch-LNA QPB9362

Description
The QPB9362 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9362 provides 34.5 dB of gain with 1.1 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9362 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.
Request a Quote Datasheet
Description
The QPB9362 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9362 provides 34.5 dB of gain with 1.1 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9362 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Greensboro, NC, United States
3.1 - 4.2 GHz Single Channel Switch-LNA
QPB9362
3.1 - 4.2 GHz Single Channel Switch-LNA QPB9362
The QPB9362 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9362 provides 34.5 dB of gain with 1.1 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9362 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.

The QPB9362 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9362 provides 34.5 dB of gain with 1.1 dB typical noise figure over the entire operating frequency band in the receiving mode.

The QPB9362 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPB9362
Product Name 3.1 - 4.2 GHz Single Channel Switch-LNA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.4 to 5.5 volts
View Details
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details
700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details