Qorvo 700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch RF1658

Description
Qorvo's RF1658 is a low loss, high isolation SP8T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1658 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote
Description
Qorvo's RF1658 is a low loss, high isolation SP8T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1658 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Greensboro, NC, United States
700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch
RF1658
700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch RF1658
Qorvo's RF1658 is a low loss, high isolation SP8T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1658 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Qorvo's RF1658 is a low loss, high isolation SP8T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1658 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RF1658
Product Name 700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch
Switch Type SP8T
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details