Qorvo 0.03 - 4.2 GHz High Power, Reflective SPDT Switch QPC3025

Description
The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The switch can handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative voltage from off-chip, if necessary. The QPC3025 is packaged in a RoHS-compliant, compact 5 x 5 mm surface-mount leadless package.
Request a Quote Datasheet
Description
The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The switch can handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative voltage from off-chip, if necessary. The QPC3025 is packaged in a RoHS-compliant, compact 5 x 5 mm surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Greensboro, NC, United States
0.03 - 4.2 GHz High Power, Reflective SPDT Switch
QPC3025
0.03 - 4.2 GHz High Power, Reflective SPDT Switch QPC3025
The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The switch can handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative voltage from off-chip, if necessary. The QPC3025 is packaged in a RoHS-compliant, compact 5 x 5 mm surface-mount leadless package.

The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The switch can handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative voltage from off-chip, if necessary.

The QPC3025 is packaged in a RoHS-compliant, compact 5 x 5 mm surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC3025
Product Name 0.03 - 4.2 GHz High Power, Reflective SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

27 - 46 GHz Ka Band High Power SPDT Switch - TGS4302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 5 volts
View Details
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
5 - 6000 MHz Low Insertion High Isolation SP4T Switch - RFSW6042 - Qorvo
Specs
Switch Type SP4T
Supply Voltage (VS) 3 to 5 volts
Min Operating Current 0.0650 mA
View Details