Qorvo RF Amplifiers - RF3375TR7 RF3375TR7

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210577-RF3375TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 13.2 dB Noise Figure: 4.6 dB P1dB: 16 dBm Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Nominal Supply Current: 65 mA
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210577-RF3375TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 13.2 dB Noise Figure: 4.6 dB P1dB: 16 dBm Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Nominal Supply Current: 65 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF3375TR7 - 1210577-RF3375TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF3375TR7
1210577-RF3375TR7
RF Amplifiers - RF3375TR7 1210577-RF3375TR7
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210577-RF3375TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 13.2 dB Noise Figure: 4.6 dB P1dB: 16 dBm Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Nominal Supply Current: 65 mA

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210577-RF3375TR7
Packaging: Tape & Reel (TR)
Test Frequency: 2 GHz
Gain: 13.2 dB
Noise Figure: 4.6 dB
P1dB: 16 dBm
Categories: RF Amplifiers
Operating Supply Current: 80 mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Nominal Supply Current: 65 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1210577-RF3375TR7
Product Name RF Amplifiers - RF3375TR7
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 13.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details