Qorvo RF Amplifiers - RF2304TR RF2304TR

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062483-RF2304TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062483-RF2304TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2304TR
062483-RF2304TR
RF Amplifiers - RF2304TR 062483-RF2304TR
Manufacturer: RF Micro Devices Win Source Part Number: 062483-RF2304TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062483-RF2304TR
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 300MHz to 2.5GHz
Gain: 8.5dB
Noise Figure: 1.9dB
P1dB: 7.5dBm (5.6mW)
RF Type: ISM, WLAN, FDD, TDD
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 7mA to 26mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062483-RF2304TR
Product Name RF Amplifiers - RF2304TR
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
Maximum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1822TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details