Qorvo RF Amplifiers QPB1840N

Description
18-40 GHZ 16-32W SPATIUM SSPA
Request a Quote Datasheet
Description
18-40 GHZ 16-32W SPATIUM SSPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB1840N-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB1840N-ND
RF Amplifiers 2312-QPB1840N-ND
18-40 GHZ 16-32W SPATIUM SSPA

18-40 GHZ 16-32W SPATIUM SSPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB1840N-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2597TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω - TSS-23ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details