Qorvo 100 - 6000 MHz High Linearity SPDT Switch RF1630

Description
The RF1630 is a single-pole, dual-throw (SPDT) switch which offers very low insertion loss along with excellent linearity performance. The RF1630 is ideal for UMTS and LTE handset applications. The RF1630 is controlled by a GPIO interface and resides in a compact 1.1 mm x 0.7 mm, 6-bump WLCSP, which allows for a small solution size with no need for external DC blocking capacitors in typical applications.
Request a Quote Datasheet
Description
The RF1630 is a single-pole, dual-throw (SPDT) switch which offers very low insertion loss along with excellent linearity performance. The RF1630 is ideal for UMTS and LTE handset applications. The RF1630 is controlled by a GPIO interface and resides in a compact 1.1 mm x 0.7 mm, 6-bump WLCSP, which allows for a small solution size with no need for external DC blocking capacitors in typical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Greensboro, NC, United States
100 - 6000 MHz High Linearity SPDT Switch
RF1630
100 - 6000 MHz High Linearity SPDT Switch RF1630
The RF1630 is a single-pole, dual-throw (SPDT) switch which offers very low insertion loss along with excellent linearity performance. The RF1630 is ideal for UMTS and LTE handset applications. The RF1630 is controlled by a GPIO interface and resides in a compact 1.1 mm x 0.7 mm, 6-bump WLCSP, which allows for a small solution size with no need for external DC blocking capacitors in typical applications.

The RF1630 is a single-pole, dual-throw (SPDT) switch which offers very low insertion loss along with excellent linearity performance. The RF1630 is ideal for UMTS and LTE handset applications. The RF1630 is controlled by a GPIO interface and resides in a compact 1.1 mm x 0.7 mm, 6-bump WLCSP, which allows for a small solution size with no need for external DC blocking capacitors in typical applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RF1630
Product Name 100 - 6000 MHz High Linearity SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
0.5 - 12 GHz, 20 Watt, High Power GaN SPDT Reflective Switch - TGS2352-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details