Qorvo DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch CMD236C4

Description
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Greensboro, NC, United States
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch
CMD236C4
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch CMD236C4
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD236C4
Product Name DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details