Anatech Electronics, Inc. 1802.5 MHz/2072.5 MHz/2250 MHz Triplexer AE1802-2072-2250TR1278

Description
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer
Request a Quote
Description
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer - AE1802-2072-2250TR1278 - Anatech Electronics, Inc.
Garfield, NJ, United States
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer
AE1802-2072-2250TR1278
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer AE1802-2072-2250TR1278
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer

1802.5 MHz/2072.5 MHz/2250 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1802-2072-2250TR1278
Product Name 1802.5 MHz/2072.5 MHz/2250 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1747.5 MHz/1842.5 MHz Cavity Duplexer - AD1747-1842D426 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details
2404-2436 MHz / 2443-2474 MHz / 2485-2500 MHz Triplexer - AD2420-2458-2492TR285 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
915 MHz / 2435 MHz Cavity Duplexer - AD915-2435D469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details