Marki Microwave LLC DPX-1-1, Diplexer DPX-1-1

Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-1 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet
Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-1 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPX-1-1, Diplexer - DPX-1-1 - Marki Microwave LLC
Morgan Hill, CA, United States
DPX-1-1, Diplexer
DPX-1-1
DPX-1-1, Diplexer DPX-1-1
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-1 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-1 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX-1-1
Product Name DPX-1-1, Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-2734CH, Passive MMIC 0 - 60 GHz High Frequency Diplexer - MDPX-2734CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 60000 MHz
View Details
Passive MMIC 10 GHz and 18 GHz Triplexer/Reflectionless Filter - MTPX-00001CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Passive MMIC DC-16 GHz Quadplexer - MMPX-00001PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 16000 MHz
View Details
DPX-1114, Broadband Diplexer 14 - 30 GHz - DPX-1114 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 14000 to 30000 MHz
View Details