Qorvo 8 - 12 GHz, 40 Watt X-Band Limiter QPP2209

Description
Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP2209 is housed in a low-cost plastic over-molded QFN package. The QPP2209 is internally matched to 50 ohms and operates from 8 to 12 GHz with typical insertion loss less than 0.5dB and flat leakage below 19dBm. It is capable of withstanding 40W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet
Description
Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP2209 is housed in a low-cost plastic over-molded QFN package. The QPP2209 is internally matched to 50 ohms and operates from 8 to 12 GHz with typical insertion loss less than 0.5dB and flat leakage below 19dBm. It is capable of withstanding 40W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz, 40 Watt X-Band Limiter - QPP2209 - Qorvo
Greensboro, NC, United States
8 - 12 GHz, 40 Watt X-Band Limiter
QPP2209
8 - 12 GHz, 40 Watt X-Band Limiter QPP2209
Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP2209 is housed in a low-cost plastic over-molded QFN package. The QPP2209 is internally matched to 50 ohms and operates from 8 to 12 GHz with typical insertion loss less than 0.5dB and flat leakage below 19dBm. It is capable of withstanding 40W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.

Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP2209 is housed in a low-cost plastic over-molded QFN package.

The QPP2209 is internally matched to 50 ohms and operates from 8 to 12 GHz with typical insertion loss less than 0.5dB and flat leakage below 19dBm. It is capable of withstanding 40W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications.

Lead-free and RoHS compliant.

Evaluation boards available on request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number QPP2209
Product Name 8 - 12 GHz, 40 Watt X-Band Limiter
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Specs
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
View Details
2 - 25 GHz Wideband Dual Stage VPIN Limiter - TGL2201 - Qorvo
Specs
Frequency Band 2000.0 to 25000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
2 - 5.5 GHz, 100 Watt VPIN Limiter - TGL2206-SM - Qorvo
Specs
Frequency Band 2000.0 to 5500.0 MHz
Insertion Loss 1 dB
Spike Leakage 39.81 milliwatts
View Details
2 - 6 GHz, 100 Watt VPIN Limiter - TGL2205-SM - Qorvo
Specs
Frequency Band 2000.0 to 6000.0 MHz
Insertion Loss 0.6000 dB
Spike Leakage 1.12 milliwatts
View Details