Qorvo 8-14 GHz Limiter / Low Noise Amplifier QPM6000

Description
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.
Request a Quote Datasheet
Description
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-14 GHz Limiter / Low Noise Amplifier - QPM6000 - Qorvo
Greensboro, NC, United States
8-14 GHz Limiter / Low Noise Amplifier
QPM6000
8-14 GHz Limiter / Low Noise Amplifier QPM6000
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.

The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation.
The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPM6000
Product Name 8-14 GHz Limiter / Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9065TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, LTE, TDD
Frequency Range 450 to 3800 MHz
View Details
RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
5 - 100 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) - R1005250L - Qorvo
Specs
Frequency Range 5 to 100 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPA2609TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7000 to 14000 MHz
View Details