Qorvo
RF Amplifiers
QPA0022D
Description
6-18GHZ 0.5W DRIVER AMP
Request a Quote
Email Supplier
Datasheet
Description
6-18GHZ 0.5W DRIVER AMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-QPA0022D-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
General Purpose
|
|
Frequency Range
|
6000 to 18000 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
24 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
2000 MHz
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
600 to 4200 MHz
Minimum Gain
55 dB
View Details
Minimum Gain
12 dB
Maximum Gain
12 dB
Noise Figure
2.3 dB
View Details