Qorvo RF Amplifiers R1005250L

Description
HYBRID-RF 25DB 100MHZ REV SI
Request a Quote Datasheet
Description
HYBRID-RF 25DB 100MHZ REV SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-R1005250L-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-R1005250L-ND
RF Amplifiers 2312-R1005250L-ND
HYBRID-RF 25DB 100MHZ REV SI

HYBRID-RF 25DB 100MHZ REV SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-R1005250L-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 100 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers - ACA2402RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details