Qorvo 8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module QPM5811

Description
The QPM5811 is a GaAs MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 – 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 26 dB gain with low noise figure of 2.0 dB. The transmit path offers a small signal gain of 30 dB, it can deliver 0.5 W of saturated power with a PAE of 45 %, with a 23.5 dB of large signal gain. The 6 x 6 mm QFN surface mount package with over-mold encapsulant, coupled with high thermal conductivity die-attach process, allows the QPM5811 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.
Request a Quote Datasheet
Description
The QPM5811 is a GaAs MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 – 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 26 dB gain with low noise figure of 2.0 dB. The transmit path offers a small signal gain of 30 dB, it can deliver 0.5 W of saturated power with a PAE of 45 %, with a 23.5 dB of large signal gain. The 6 x 6 mm QFN surface mount package with over-mold encapsulant, coupled with high thermal conductivity die-attach process, allows the QPM5811 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Greensboro, NC, United States
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module
QPM5811
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module QPM5811
The QPM5811 is a GaAs MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 – 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 26 dB gain with low noise figure of 2.0 dB. The transmit path offers a small signal gain of 30 dB, it can deliver 0.5 W of saturated power with a PAE of 45 %, with a 23.5 dB of large signal gain. The 6 x 6 mm QFN surface mount package with over-mold encapsulant, coupled with high thermal conductivity die-attach process, allows the QPM5811 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.

The QPM5811 is a GaAs MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 – 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 26 dB gain with low noise figure of 2.0 dB. The transmit path offers a small signal gain of 30 dB, it can deliver 0.5 W of saturated power with a PAE of 45 %, with a 23.5 dB of large signal gain.
The 6 x 6 mm QFN surface mount package with over-mold encapsulant, coupled with high thermal conductivity die-attach process, allows the QPM5811 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPM5811
Product Name 8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5330 MHz
Package Type Laminate
View Details
6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details