Qorvo 8 - 12 GHz 5 Watt Transmit / Receive Module QPF5005

Description
QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Greensboro, NC, United States
8 - 12 GHz 5 Watt Transmit / Receive Module
QPF5005
8 - 12 GHz 5 Watt Transmit / Receive Module QPF5005
QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant.

QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF5005
Product Name 8 - 12 GHz 5 Watt Transmit / Receive Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4551 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details