Qorvo 0.5 - 6.0 GHz Ultra Low-Noise LNA QPL9058

Description
The QPL9058 is a high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 3.6 GHz, the amplifier typically provides 18 dB gain, +36 dBm OIP3 at a 55 mA bias setting, and 0.6 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2 x 2 mm package. The QPL9058 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.
Request a Quote Datasheet
Description
The QPL9058 is a high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 3.6 GHz, the amplifier typically provides 18 dB gain, +36 dBm OIP3 at a 55 mA bias setting, and 0.6 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2 x 2 mm package. The QPL9058 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 - 6.0 GHz Ultra Low-Noise LNA - QPL9058 - Qorvo
Greensboro, NC, United States
0.5 - 6.0 GHz Ultra Low-Noise LNA
QPL9058
0.5 - 6.0 GHz Ultra Low-Noise LNA QPL9058
The QPL9058 is a high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 3.6 GHz, the amplifier typically provides 18 dB gain, +36 dBm OIP3 at a 55 mA bias setting, and 0.6 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2 x 2 mm package. The QPL9058 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.

The QPL9058 is a high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 3.6 GHz, the amplifier typically provides 18 dB gain, +36 dBm OIP3 at a 55 mA bias setting, and 0.6 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2 x 2 mm package.
The QPL9058 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9058
Product Name 0.5 - 6.0 GHz Ultra Low-Noise LNA
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 500 to 6000 MHz
Minimum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1003 MHz, 25 dB CATV GaAs / GaN Power Doubler Hybrid Amplifier - QPA3350 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
View Details
2 suppliers
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier - AG606-G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range ? to 1000 MHz
Minimum Gain 13.5 dB
View Details
2 suppliers
RF Amplifiers - 2312-CMD233C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details