Qorvo 6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch QM14068

Description
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.
Request a Quote Datasheet
Description
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Greensboro, NC, United States
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch
QM14068
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch QM14068
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.

The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses.

Control is operated with a single pin with easy Software control from Qorvo UWB transceivers.

The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QM14068
Product Name 6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 6200 to 8300 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
View Details
RF Amplifiers - 2312-QPA3908TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details