Qorvo 50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier AG606-G

Description
Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution. The AG606-G is ideal for drop amplifiers, splitters, and other low to moderate power outside plant CATV applications. The amplifier can also be useful in low power head-end applications such as linear laser drivers. The AG606-G has excellent VSWR when used in a 75 Ohm push-pull configuration. It is provided in a low-cost environmentally-frie ndly lead-free / green / RoHS-compliant SOIC-8 package.
Request a Quote Datasheet
Description
Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution. The AG606-G is ideal for drop amplifiers, splitters, and other low to moderate power outside plant CATV applications. The amplifier can also be useful in low power head-end applications such as linear laser drivers. The AG606-G has excellent VSWR when used in a 75 Ohm push-pull configuration. It is provided in a low-cost environmentally-frie ndly lead-free / green / RoHS-compliant SOIC-8 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier - AG606-G - Qorvo
Greensboro, NC, United States
50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier
AG606-G
50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier AG606-G
Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution. The AG606-G is ideal for drop amplifiers, splitters, and other low to moderate power outside plant CATV applications. The amplifier can also be useful in low power head-end applications such as linear laser drivers. The AG606-G has excellent VSWR when used in a 75 Ohm push-pull configuration. It is provided in a low-cost environmentally-frie ndly lead-free / green / RoHS-compliant SOIC-8 package.

Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution.

The AG606-G is ideal for drop amplifiers, splitters, and other low to moderate power outside plant CATV applications. The amplifier can also be useful in low power head-end applications such as linear laser drivers.

The AG606-G has excellent VSWR when used in a 75 Ohm push-pull configuration. It is provided in a low-cost environmentally-friendly lead-free / green / RoHS-compliant SOIC-8 package.

Supplier's Site Datasheet
RF Amplifiers - AG606-G - 980248-AG606-G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AG606-G
980248-AG606-G
RF Amplifiers - AG606-G 980248-AG606-G
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980248-AG606-G Mounting: SMD (SMT) Test Frequency: 800 MHz Frequency: 1 GHz Operating Supply Voltage: 5.25 V Gain: 13.5 dB Weight: 540.001716 mg Number of Channels: 2 Categories: RF Amplifiers Case / Package: SOIC Operating Supply Current: 165 mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 177 °C RoHS: Compliant Max Supply Voltage: 7 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980248-AG606-G
Mounting: SMD (SMT)
Test Frequency: 800 MHz
Frequency: 1 GHz
Operating Supply Voltage: 5.25 V
Gain: 13.5 dB
Weight: 540.001716 mg
Number of Channels: 2
Categories: RF Amplifiers
Case / Package: SOIC
Operating Supply Current: 165 mA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 177 °C
RoHS: Compliant
Max Supply Voltage: 7 V

Buy Now

Technical Specifications

  Qorvo Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number AG606-G 980248-AG606-G
Product Name 50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier RF Amplifiers - AG606-G
RoHS Compliant RoHS RoHS
Frequency Range ? to 1000 MHz 1000 MHz
Minimum Gain 13.5 dB 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Noise Figure 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2040D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
RF & MW Power Amplifier - 1004274 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
View Details
RF Amplifiers - 2312-CMD241P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details