Qorvo RF Amplifiers CMD233C4

Description
2 - 20 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet
Description
2 - 20 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD233C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD233C4CT-ND
RF Amplifiers 2312-CMD233C4CT-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD233C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD233C4TR-ND
RF Amplifiers 2312-CMD233C4TR-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD233C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD233C4DKR-ND
RF Amplifiers 2312-CMD233C4DKR-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD233C4CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
Minimum Gain 11.5 dB
Maximum Gain 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2225D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-1000-18000-40-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details