Qorvo 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6202Q

Description
The QPL6202Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 21.8 dB gain, + 39.9 dBm OIP3 at a 55 mA bias setting, and 0.52 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.
Request a Quote Datasheet
Description
The QPL6202Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 21.8 dB gain, + 39.9 dBm OIP3 at a 55 mA bias setting, and 0.52 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6202Q - Qorvo
Greensboro, NC, United States
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
QPL6202Q
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6202Q
The QPL6202Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 21.8 dB gain, + 39.9 dBm OIP3 at a 55 mA bias setting, and 0.52 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.

The QPL6202Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 21.8 dB gain, + 39.9 dBm OIP3 at a 55 mA bias setting, and 0.52 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL6202Q
Product Name 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
Minimum Gain 21.8 dB
Maximum Gain 21.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier - QPL8833 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 2312-QPL9098TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 6000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPL1163SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
RF Amplifiers - 2312-D10040250GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details