Qorvo RF Amplifiers QPL9098TR7

Description
4.4-6 GHZ ULTRA LOW-NOISE BYPASS
Request a Quote Datasheet
Description
4.4-6 GHZ ULTRA LOW-NOISE BYPASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9098TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.4-6 GHZ ULTRA LOW-NOISE BYPASS

4.4-6 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet
RF Amplifiers - 2312-QPL9098TR7CT-ND - DigiKey
Thief River Falls, MN, United States
4.4-6 GHZ ULTRA LOW-NOISE BYPASS

4.4-6 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet
RF Amplifiers - 2312-QPL9098TR7TR-ND - DigiKey
Thief River Falls, MN, United States
4.4-6 GHZ ULTRA LOW-NOISE BYPASS

4.4-6 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Amplifier
QPL9098TR7
RF Amplifier QPL9098TR7
RF Amplifier LNA w/ bypass, 4.4-6.0 GHz, 1.8V logic

RF Amplifier LNA w/ bypass, 4.4-6.0 GHz, 1.8V logic

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF Amplifiers RF Amplifiers
Product Number 2312-QPL9098TR7DKR-ND QPL9098TR7
Product Name RF Amplifiers RF Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 6000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers
RF Amplifiers - 2312-CMD328K3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details