Qorvo RF Amplifiers QPL1163SR

Description
19DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet
Description
19DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1163SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1163SRTR-ND
RF Amplifiers 2312-QPL1163SRTR-ND
19DB GAIN, 5V, 290MA, SOIC-8, 5M

19DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1163SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details