Qorvo 11 dB Low Noise CATV Amplifier 50 – 1800 MHz QPL1843

Description
The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for a wide range of broadband amplifiers used in Cable TV applications such as Optical Receivers and low noise front ends. QPL1843 is packaged in a 3.0 x 3.0 16-Pin QFN package for convenient layout and design in set top and infrastructure projects for 75 Ω CATV and satellite applications.
Request a Quote Datasheet
Description
The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for a wide range of broadband amplifiers used in Cable TV applications such as Optical Receivers and low noise front ends. QPL1843 is packaged in a 3.0 x 3.0 16-Pin QFN package for convenient layout and design in set top and infrastructure projects for 75 Ω CATV and satellite applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 dB Low Noise CATV Amplifier 50 – 1800 MHz - QPL1843 - Qorvo
Greensboro, NC, United States
11 dB Low Noise CATV Amplifier 50 – 1800 MHz
QPL1843
11 dB Low Noise CATV Amplifier 50 – 1800 MHz QPL1843
The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for a wide range of broadband amplifiers used in Cable TV applications such as Optical Receivers and low noise front ends. QPL1843 is packaged in a 3.0 x 3.0 16-Pin QFN package for convenient layout and design in set top and infrastructure projects for 75 Ω CATV and satellite applications.

The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for a wide range of broadband amplifiers used in Cable TV applications such as Optical Receivers and low noise front ends. QPL1843 is packaged in a 3.0 x 3.0 16-Pin QFN package for convenient layout and design in set top and infrastructure projects for 75 Ω CATV and satellite applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL1843
Product Name 11 dB Low Noise CATV Amplifier 50 – 1800 MHz
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 1800 MHz
Minimum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.218 GHz, 34 dB Gain Push Pull Amplifier - QPA3358 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 34 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPL1820SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
8.5 - 11 GHz, 4 Watt GaN Power Amplifier - QPA1022D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPA3325SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details