Qorvo RF Amplifiers QPA3325SR

Description
MCM, 24V, 11W, 1.2GHZ, 25DB
Request a Quote Datasheet
Description
MCM, 24V, 11W, 1.2GHZ, 25DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3325SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA3325SRTR-ND
RF Amplifiers 2312-QPA3325SRTR-ND
MCM, 24V, 11W, 1.2GHZ, 25DB

MCM, 24V, 11W, 1.2GHZ, 25DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3325SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 26.5 dB
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65374-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1850 to 1915 MHz
Minimum Gain 39 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details