Qorvo RF Amplifiers QPA1022D

Description
8.5 - 11 GHZ, 4 W GAN PA
Request a Quote Datasheet
Description
8.5 - 11 GHZ, 4 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1022D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1022D-ND
RF Amplifiers 2312-QPA1022D-ND
8.5 - 11 GHZ, 4 W GAN PA

8.5 - 11 GHZ, 4 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1022D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD170P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details