Infineon Technologies AG RF Power Amplifier IR11672ASTRPBF

Description
(PRICE/TC) MOSFET DRIVER, -25 TO 125DEG C; NO. OF CHANNELS:-; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:NSOIC; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; SUPPLY VOLTAGE MIN:11.3V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) MOSFET DRIVER, -25 TO 125DEG C; NO. OF CHANNELS:-; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:NSOIC; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; SUPPLY VOLTAGE MIN:11.3V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 108081282 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
108081282
RF Power Amplifier 108081282
(PRICE/TC) MOSFET DRIVER, -25 TO 125DEG C; NO. OF CHANNELS:-; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:NSOIC; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; SUPPLY VOLTAGE MIN:11.3V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET DRIVER, -25 TO 125DEG C; NO. OF CHANNELS:-; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:NSOIC; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; SUPPLY VOLTAGE MIN:11.3V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 108081282
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG001F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details