Qorvo RF Amplifiers QPL1819TR7

Description
5V, SE, 75-OHM, 20DB GAIN BLOCK
Request a Quote Datasheet
Description
5V, SE, 75-OHM, 20DB GAIN BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1819TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5V, SE, 75-OHM, 20DB GAIN BLOCK

5V, SE, 75-OHM, 20DB GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1819TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4003TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 26500 to 29500 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details