Qorvo RF Amplifiers - 5117 5117

Description
Manufacturer: RFMD Win Source Part Number: 793173-5117 Packaging: Bulk Package: 16-VFQFN Exposed Pad Test Frequency: 1.8GHz Frequency: 1.8GHz ~ 2.8GHz Operating Supply Voltage: 3.3V Gain: 26dB RF Type: 802.11b/g Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 500mA Manufacturer Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793173-5117 Packaging: Bulk Package: 16-VFQFN Exposed Pad Test Frequency: 1.8GHz Frequency: 1.8GHz ~ 2.8GHz Operating Supply Voltage: 3.3V Gain: 26dB RF Type: 802.11b/g Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 500mA Manufacturer Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - 5117
793173-5117
RF Amplifiers - 5117 793173-5117
Manufacturer: RFMD Win Source Part Number: 793173-5117 Packaging: Bulk Package: 16-VFQFN Exposed Pad Test Frequency: 1.8GHz Frequency: 1.8GHz ~ 2.8GHz Operating Supply Voltage: 3.3V Gain: 26dB RF Type: 802.11b/g Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 500mA Manufacturer Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793173-5117
Packaging: Bulk
Package: 16-VFQFN Exposed Pad
Test Frequency: 1.8GHz
Frequency: 1.8GHz ~ 2.8GHz
Operating Supply Voltage: 3.3V
Gain: 26dB
RF Type: 802.11b/g
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Operating Supply Current: 500mA
Manufacturer Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793173-5117
Product Name RF Amplifiers - 5117
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1843SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details