Marki Microwave LLC APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier APM-7098CH

Description
The APM-7098 is a broadband distributed, low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 18 GHz or of an H or L diode mixer from 100 MHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet
Description
The APM-7098 is a broadband distributed, low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 18 GHz or of an H or L diode mixer from 100 MHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier
APM-7098CH
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier APM-7098CH
The APM-7098 is a broadband distributed, low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 18 GHz or of an H or L diode mixer from 100 MHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

The APM-7098 is a broadband distributed, low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 18 GHz or of an H or L diode mixer from 100 MHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7098CH
Product Name APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier
Frequency Range 100 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details