Infineon Technologies AG RF Amplifiers - BGA711N7 E6327 BGA711N7 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 744852-BGA711N7 E6327 Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1446 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 744852-BGA711N7 E6327 Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1446 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA711N7 E6327
744852-BGA711N7 E6327
RF Amplifiers - BGA711N7 E6327 744852-BGA711N7 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 744852-BGA711N7 E6327 Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1446 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 744852-BGA711N7 E6327
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 1446
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 744852-BGA711N7 E6327
Product Name RF Amplifiers - BGA711N7 E6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers