Skyworks Solutions, Inc. 2.4 GHz High Power Wireless LAN Power Amplifier SE2565T

Description
The SE2565T is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2565T is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for either 3.3V, 23dBm operation. The SE2565T includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2565T includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 µs typical.
Request a Quote
Description
The SE2565T is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2565T is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for either 3.3V, 23dBm operation. The SE2565T includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2565T includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 µs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Power Wireless LAN Power Amplifier
SE2565T
2.4 GHz High Power Wireless LAN Power Amplifier SE2565T
The SE2565T is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2565T is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for either 3.3V, 23dBm operation. The SE2565T includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2565T includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 µs typical.

The SE2565T is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match.
The SE2565T is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for either 3.3V, 23dBm operation.
The SE2565T includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna.
The SE2565T includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 µs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2565T
Product Name 2.4 GHz High Power Wireless LAN Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
4 suppliers
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
RF Amplifiers - SKY65015-92LF - 895253-SKY65015-92LF - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SC-88
View Details
3 suppliers
Sky5® MIMO MLB/MB/HB Diversity Receive Module - SKY5A5005 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details