Qorvo 5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier QPL1163

Description
The QPL1163 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 19 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1163 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1163 is packaged in a SOIC-8 plastic package.
Request a Quote Datasheet
Description
The QPL1163 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 19 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1163 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1163 is packaged in a SOIC-8 plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Greensboro, NC, United States
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier
QPL1163
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier QPL1163
The QPL1163 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 19 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1163 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1163 is packaged in a SOIC-8 plastic package.

The QPL1163 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 19 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1163 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1163 is packaged in a SOIC-8 plastic package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL1163
Product Name 5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0001-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - 2312-D10040220GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
600 - 1000 MHz, 0.5 Watt Balanced Amplifier - QPA9805 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 600 to 1000 MHz
View Details
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details