Qorvo RF Amplifiers D10040220GTH

Description
HYBRID-RF 23DB 1GHZ PWR-DBL GA
Request a Quote Datasheet
Description
HYBRID-RF 23DB 1GHZ PWR-DBL GA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-D10040220GTH-ND - DigiKey
Thief River Falls, MN, United States
HYBRID-RF 23DB 1GHZ PWR-DBL GA

HYBRID-RF 23DB 1GHZ PWR-DBL GA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-D10040220GTH-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA622L7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details