Qorvo RF Amplifiers QPA0001

Description
X-BAND 2W SELF BIAS, 4X3MM QFN
Request a Quote Datasheet
Description
X-BAND 2W SELF BIAS, 4X3MM QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA0001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA0001-ND
RF Amplifiers 2312-QPA0001-ND
X-BAND 2W SELF BIAS, 4X3MM QFN

X-BAND 2W SELF BIAS, 4X3MM QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA0001-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 20.5 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details