Qorvo RF Amplifiers CMD244K5

Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet
Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD244K5DKR-ND
RF Amplifiers 2312-CMD244K5DKR-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD244K5CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD244K5CT-ND
RF Amplifiers 2312-CMD244K5CT-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD244K5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD244K5TR-ND
RF Amplifiers 2312-CMD244K5TR-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD244K5DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0007TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details